Specifications
- Part # MMT3108M5A1AAA10AW2E1E2
- Category Sensors & Switches
- Category Temperature Transmitter
- Weight 0.00 lbs
- Transmitter type aw+T+ppm for Mineral Transformer Oil
- Mounting Mounting plate (72.5 x 115 mm)
- Probe 448 mm probe with 5 m cable
- Output units METRIC
- Power supply POWER SUPPLY no (24 VDC)
- analog output range NO Temp Range
- Signal output Analog output channel 4 - 20 mA & RS232C
- Analog output signal FOR ch2 Analog outputs disabled CH2
- Analog output signal FOR ch1 Analog outputs disabled ch 1
- Installation kit ball valve set
- Probe code for pressurized pipelines
- Cable Connector No Cable
- Calibration certificate calibration at room temperature
- Moisture sensor type Humidity sensor with enhanced chemical resistance (180L2)
- operational manual language No Manual
- Sensor protection in probe Stainless Steel Filter for high flow
Product Information
Description:
-
MMT3108M5A1AAA10AW2E1E2
-
MOISTURE AND TEMPERATURE TRANSMITTER
-
MMT3108 SERIES
-
FOR PRESSURIZED PIPELINES
-
AW+T+PPM FOR MINERAL TRANSFORMER OIL
-
MOUNTING PLATE (72.5 X 115 MM)
-
POWER SUPPLY NO (24 VDC)
-
ANALOG OUTPUT CHANNEL 4 - 20 MA & RS232C
-
ANALOG OUTPUTS DISABLED CH 1
-
ANAL
-
FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.
Prop65 View Prop65 Warning
Last Value Update: 10/22/2024
MMT3108M5A1AAA10AW2E1E2
Change Location
Specifications
- Part # MMT3108M5A1AAA10AW2E1E2
- Category Sensors & Switches
- Category Temperature Transmitter
- Weight 0.00 lbs
- Transmitter type aw+T+ppm for Mineral Transformer Oil
- Mounting Mounting plate (72.5 x 115 mm)
- Probe 448 mm probe with 5 m cable
- Output units METRIC
- Power supply POWER SUPPLY no (24 VDC)
- analog output range NO Temp Range
- Signal output Analog output channel 4 - 20 mA & RS232C
- Analog output signal FOR ch2 Analog outputs disabled CH2
- Analog output signal FOR ch1 Analog outputs disabled ch 1
- Installation kit ball valve set
- Probe code for pressurized pipelines
- Cable Connector No Cable
- Calibration certificate calibration at room temperature
- Moisture sensor type Humidity sensor with enhanced chemical resistance (180L2)
- operational manual language No Manual
- Sensor protection in probe Stainless Steel Filter for high flow
Product Information
Description:
-
MMT3108M5A1AAA10AW2E1E2
-
MOISTURE AND TEMPERATURE TRANSMITTER
-
MMT3108 SERIES
-
FOR PRESSURIZED PIPELINES
-
AW+T+PPM FOR MINERAL TRANSFORMER OIL
-
MOUNTING PLATE (72.5 X 115 MM)
-
POWER SUPPLY NO (24 VDC)
-
ANALOG OUTPUT CHANNEL 4 - 20 MA & RS232C
-
ANALOG OUTPUTS DISABLED CH 1
-
ANAL
-
FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.
Prop65 View Prop65 Warning
Last Value Update: 10/22/2024
Need Help?
Please Visit Our Help Center
Call Order toll free:Â 800-884-5500
Order international:Â +1 609.288.9393
Order from EU:Â +44 1782 576800
Need
More Help?
Personalized guidance and expert insights. Get fast and efficient help from our experienced sales or customer service teams. No question too small, nor problem too big.
Price Guarantee
We may call the competitor or check their website to verify the lower price, repairability, and testability of the item.
New Product
Never Used Original Packaging
Never Used Radwell Packaging
Refurbished
Authorized Line
NEW
- Includes direct authorized product from OEM.
- Also includes product that is not authorized directly from OEM, for example sourced from a distributor or other trusted suppliers.
- Never powered on or used in a production environment
- Includes all hardware and accessories that come with factory new version of product
- Has original packaging & instructions if applicable
- May or may not have original manufacturers' seal on box
- Does not necessarily include original manufacturer warranty. If original manufacturer warranty doesn't apply, Radwell's standard 2-year warranty supersedes.
- Excludes unused Allen Bradley Product - see conditions "Surplus Original Packaging" and "Surplus Alternate Packaging"
Non-Authorized Line
NEW
- Includes direct authorized product from OEM.
- Also includes product that is not authorized directly from OEM, for example sourced from a distributor or other trusted suppliers.
- Never powered on or used in a production environment
- Includes all hardware and accessories that come with factory new version of product
- Has original packaging & instructions if applicable
- May or may not have original manufacturers' seal on box
- Does not necessarily include original manufacturer warranty. If original manufacturer warranty doesn't apply, Radwell's standard 2-year warranty supersedes.
- Excludes unused Allen Bradley Product - see conditions "Surplus Original Packaging" and "Surplus Alternate Packaging"
Surplus
SOP
- Never used in a production environment, but may have been powered on for testing.
- No visible signs of handling, use or damage
- Has original packaging if applicable
- May or may not have original manufacturers' seal on box
- Comes with Radwell standard 2-year warranty. Original manufacturer warranty may not apply.
- Includes all hardware and accessories that come with factory new version of product
- May or may not include instructions that come with factory new version of product
- Product may be older date codes or series than that available direct from the factory or authorized dealers;
- The products may vary as to country of origin and the language used on the packaging
- Product packaging may show shelf wear
Surplus
SAP
- Never used in a production environment, but may have been powered on for testing.
- Product may have light superficial signs of handling, but no signs of use or damage
- May or may not have original packaging. If original packaging is unavailable product will generally be packaged in aftermarket or Radwell branded packaging
- May be missing hardware, accessories, or instructions that come with factory new version of product
- Comes with Radwell standard 2-year warranty. Original manufacturer warranty may not apply.
- Product may be older date codes or series than that available direct from the factory or authorized dealers
- The products may vary as to country of origin and the language used on the packaging
- Product may have any writing on the box that didn't come from OEM
Used, Repaired & Tested
REM
- May have been used in a production environment
- May or may not include original packaging, or original packaging may have shelf wear (in which case product may be repackaged in aftermarket or Radwell branded packaging)
- Comes with Radwell standard 2-year warranty. Original manufacturer warranty may not apply.
- May be missing hardware, accessories, or instructions that come with factory new version of product
Substitute Options