Especificaciones
- N.º de pieza HMP155E2JA22B0A2A1B1A
- Categoría Sensors & Switches
- Categoría Transmitter
- Peso 0.00 lbs
- Signal Output Selection 0...1V
- Data Output Cable 10m Cable with Connector on HMP155 End + Open Leads on the Other End
- First Analog Parameter to be Report Air Temperature
- Humidity Sensor Type Composite Sensor HumiCap 180RC
- Second Analog Parameter to be Repor Digital communication
- Default Hmp155 Sub Assembly
- Probe Type HMP155E: Digital Output for Humidity and Temperature
- Installation Accessories for Radiat Installation Adapter for HMP155 and T-probe to Stevenson Screen
- Chemical Purge for Better Long Term No Chemical Purge
- External Temperature Probe No Temperature Probe
- Reporting Units in Data Message Non metric units
- Calibration RH&T-calibration in room temperature
- Protective Filter for Sensing Eleme Sintered PTFE-filter, Best protection for Long-term Stability
- Maintenance Cables USB-M12 Service Cable
- Heating Options to Avoid Condensati Warmed Probe
Información del Producto
Descripción:
-
HMP155E2JA22B0A2A1B1A
-
HUMIDITY AND TEMPERATURE PROBE FOR OUTDOOR APPLICATIONS
-
HMP155E: DIGITAL OUTPUT FOR HUMIDITY AND TEMPERATURE
-
0...1V
-
AIR TEMPERATURE
-
DIGITAL COMMUNICATION
-
NON METRIC UNITS
-
COMPOSITE SENSOR HUMICAP 180RC
-
WARMED PROBE
-
NO CHEMICAL PURGE
-
SINTERED PTFE
-
FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Todos los nombres de productos, marcas registradas, marcas y logotipos usados en este sitio son propiedad de sus respectivos propietarios. La representación, descripción o venta de productos con estos nombres, marcas registradas, marcas y logotipos tiene únicamente fines identificativos y no pretende indicar afiliación o autorización alguna por parte de ninguno de los poseedores de los derechos.
Prop65 Ver aviso Prop65
Última actualización de precio: 26/11/2024
HMP155E2JA22B0A2A1B1A
Cambiar ubicación
Especificaciones
- N.º de pieza HMP155E2JA22B0A2A1B1A
- Categoría Sensors & Switches
- Categoría Transmitter
- Peso 0.00 lbs
- Signal Output Selection 0...1V
- Data Output Cable 10m Cable with Connector on HMP155 End + Open Leads on the Other End
- First Analog Parameter to be Report Air Temperature
- Humidity Sensor Type Composite Sensor HumiCap 180RC
- Second Analog Parameter to be Repor Digital communication
- Default Hmp155 Sub Assembly
- Probe Type HMP155E: Digital Output for Humidity and Temperature
- Installation Accessories for Radiat Installation Adapter for HMP155 and T-probe to Stevenson Screen
- Chemical Purge for Better Long Term No Chemical Purge
- External Temperature Probe No Temperature Probe
- Reporting Units in Data Message Non metric units
- Calibration RH&T-calibration in room temperature
- Protective Filter for Sensing Eleme Sintered PTFE-filter, Best protection for Long-term Stability
- Maintenance Cables USB-M12 Service Cable
- Heating Options to Avoid Condensati Warmed Probe
Información del Producto
Descripción:
-
HMP155E2JA22B0A2A1B1A
-
HUMIDITY AND TEMPERATURE PROBE FOR OUTDOOR APPLICATIONS
-
HMP155E: DIGITAL OUTPUT FOR HUMIDITY AND TEMPERATURE
-
0...1V
-
AIR TEMPERATURE
-
DIGITAL COMMUNICATION
-
NON METRIC UNITS
-
COMPOSITE SENSOR HUMICAP 180RC
-
WARMED PROBE
-
NO CHEMICAL PURGE
-
SINTERED PTFE
-
FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Todos los nombres de productos, marcas registradas, marcas y logotipos usados en este sitio son propiedad de sus respectivos propietarios. La representación, descripción o venta de productos con estos nombres, marcas registradas, marcas y logotipos tiene únicamente fines identificativos y no pretende indicar afiliación o autorización alguna por parte de ninguno de los poseedores de los derechos.
Prop65 Ver aviso Prop65
Última actualización de precio: 26/11/2024
¿Necesita ayuda?
Visite nuestro Centro de ayuda.
Llame al número gratuito de pedidos: 609-288-9393
Pedidos internacionales: +1 609.288.9393
Pedidos desde la UE: +44 1782 576800
¿Necesitás
Más Ayuda?
Orientación personalizada y conocimientos expertos. Obtén ayuda rápida y eficiente de nuestros equipos de ventas o atención al cliente experimentados. Ninguna pregunta es demasiado pequeña, ni ningún problema es demasiado grande.
Precio Garantizado
Podemos llamar a la competencia o consultar su página web para comprobar el precio más bajo, la capacidad de ser reparado y testeado del artículo.
Producto nuevo
Nunca usado en embalaje original
Nunca usado en embalaje de Radwell
Reacondicionado
Línea autorizada
NEW
- Incluye producto autorizado directo de fabricante original del equipo (OEM).
- También incluye el producto que no está autorizado directamente por el fabricante original (OEM), por ejemplo, procedente de un distribuidor u otros proveedores de confianza.
- Nunca se ha alimentado ni utilizado en un entorno de producción.
- Incluye todo el hardware y los accesorios que vienen con la nueva versión de fábrica del producto.
- Contiene el embalaje y las instrucciones originales, si procede.
- Puede o no tener el precinto original del fabricante en la caja.
- No incluye necesariamente la garantía original del fabricante. Si no se puede aplicar la garantía original del fabricante, prevalece la garantía estándar de Radwell de 2 años.
- Se excluyen los productos Allen Bradley no utilizados - véanse las condiciones «Excedente en embalaje original» y «Excedente en embalaje alternativo».
Línea no autorizada
NEW
- Incluye producto autorizado directo de fabricante original del equipo (OEM).
- También incluye el producto que no está autorizado directamente por el fabricante original (OEM), por ejemplo, procedente de un distribuidor u otros proveedores de confianza.
- Nunca se ha alimentado ni utilizado en un entorno de producción.
- Incluye todo el hardware y los accesorios que vienen con la nueva versión de fábrica del producto.
- Contiene el embalaje y las instrucciones originales, si procede.
- Puede o no tener el precinto original del fabricante en la caja.
- No incluye necesariamente la garantía original del fabricante. Si no se puede aplicar la garantía original del fabricante, prevalece la garantía estándar de Radwell de 2 años.
- Se excluyen los productos Allen Bradley no utilizados - véanse las condiciones «Excedente en embalaje original» y «Excedente en embalaje alternativo».
Excedentes
SOP
- Nunca se ha utilizado en un entorno de producción, pero puede haberse alimentado para realizar pruebas.
- Sin signos visibles de manipulación, uso o daños.
- Tiene el embalaje original, si corresponde.
- Puede tener o no, el precinto original del fabricante en la caja.
- Incluye la garantía estándar de Radwell de 2 años. Es posible que no se pueda aplicar la garantía original del fabricante.
- Incluye todos los elementos y accesorios que vienen de fábrica con la nueva versión del producto.
- Puede incluir o no, las instrucciones que vienen de fábrica con la nueva versión del producto.
- Los productos pueden tener códigos de fecha o ser series anteriores a los disponibles directamente de fábrica o de distribuidores autorizados;
- Los productos pueden variar en cuanto al país de origen y el idioma utilizado en el embalaje.
- El embalaje del producto puede presentar desgaste por almacenaje.
Excedentes
SAP
- Nunca ha sido utilizado en un entorno de producción, pero puede haberse alimentado para su comprobación
- El producto puede presentar ligeras señales superficiales de manipulación, pero no signos de uso o daños.
- Puede conservar o no el embalaje original. Si el embalaje original no está disponible, el producto generalmente se empaquetará en un embalaje de recambio o de la marca Radwell.
- Puede no incluir material, accesorios o instrucciones que vienen de fábrica con la nueva versión del producto.
- Incluye la garantía estándar de Radwell de 2 años. Es posible que no se pueda aplicar la garantía original del fabricante.
- El producto puede tener códigos de fecha o ser series anteriores a los disponibles directamente de fábrica o de distribuidores autorizados.
- Los productos pueden variar en cuanto al país de origen y el idioma utilizado en el embalaje.
- El producto puede tener algo escrito en la caja que no proceda del fabricante original (OEM).
usado - reparado y probado
REM
- Puede haber sido utilizado en un entorno de producción.
- Puede o no incluir el embalaje original, o el embalaje original puede tener desgaste (en cuyo caso el producto puede ser reempaquetado en un embalaje de recambio o uno de la marca Radwell).
- Incluye la garantía estándar de Radwell de 2 años. Es posible que no se pueda aplicar la garantía original del fabricante.
- Puede no incluir material, accesorios o instrucciones que vienen de fábrica con la nueva versión del producto.
Opciones de sustitución