Home >  Motors/GearBox/Clutch  >  Shaft Coupling  >  ZERO MAX INC  >  C208P

C208P

Manufactured by ZERO MAX INC CROWN GEAR DRIVE

ZERO MAX INC C208P 0
ZERO MAX INC C208P 1
representative photo
click to zoom
Weight: 0.04 lbs
Estimated Value - 92.00
Save as much as 51%
Last Value Update: 6/18/2021
Product Description
Warranty
  • C208P
  • DOUBLE DISK CONTROL FLEX COUPLINGS
  • MIN BORE: 0.125"
  • MAX BORE: 0.375"
  • MAX SPEED: 10.000 RPM
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to C208P, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$75.00
Available To Order

Radwell Engineering Preferred Product

$75.00
SKU: 53601904
Call 800.884.5500 For Current Lead Time
Save Up To $17.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$49.00
In-Stock

Surplus Never Used Original Packaging

$57.00
SKU: 53601905
Save Up To $35.00!
Order Before 3PM
Order Before 3PM ET
1 in US!

Surplus Never Used Radwell Packaging

$49.00
SKU: 53601906
Save Up To $43.00!
Order Before 3PM
Order Before 3PM ET
24 in US!
16 in UK!

Previously Used / Radwell Certified

$45.00
SKU: 53601907
Call 800.884.5500 for Availability
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to C208P, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.