Home >  Controls & Indicators  >  Conversion Module  >  YOKOGAWA  >  F3YP18-0N

F3YP18-0N

Manufactured by YOKOGAWA

YOKOGAWA F3YP18-0N 0
YOKOGAWA F3YP18-0N 1
representative photo
click to zoom
Weight: 0.30 lbs
Estimated Value - 4,250.00
Save as much as 49%
Last Value Update: 12/1/2005
Product Description
Warranty
  • F3YP180N
  • DISCONTINUED BY MANUFACTURER
  • POSITIONING MODULE
  • 24 VDC
  • 700 MA
  • WITH MULTI-CHANNEL PULSE OUT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to F3YP18-0N, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for YOKOGAWA

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$2,550.00
In-Stock

Surplus Never Used Original Packaging

$3,188.00
SKU: 639288
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$2,763.00
SKU: 639289
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$2,550.00
SKU: 639290
Save Up To $1,700.00!
o
Rush Available
1 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$2,150.00
Average Delivery 5-20 Days
$2,150.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to F3YP18-0N, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.