Home >  Personal Protective Equipment  >  Face Mask  >  WISELION  >  WBS-K006-KN95

WBS-K006-KN95

Manufactured by WISELION

representative photo
click to zoom
Weight: 1.00 lbs
Estimated Value - 106.00
Save as much as 75%
Last Value Update: 4/19/2021
Product Description
Warranty
  • WBSK006KN95
  • KN95 FACE MASK
  • BOX OF 50 MASKS
  • DISPOSABLE PARTICULATE RESPIRATOR
  • MULTIPACK CONTENTS FOR EASY DISTRIBUTION
  • EACH BOX CONTAINS QUANTITY 5 CLEAR SEALED BAGS WITH 10 MASKS IN EACH
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to WBS-K006-KN95, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$45.00
In-Stock

Radwell Engineering Preferred Product

$45.00
SKU: 123862163
Save Up To $61.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
234 in US!
If you need a specific firmware or series relating to WBS-K006-KN95, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.