Home >  Controls & Indicators  >  Pressure Gauge  >  WINTERS  >  PPC5064-45G

PPC5064-45G

Manufactured by WINTERS

representative photo
click to zoom
Weight: 4.00 lbs
Estimated Value - 487.00
Save as much as 62%
Last Value Update: 11/18/2022
Product Description
Warranty
  • PPC506445G
  • 4-1/2" DIAL
  • 1/2 THREAD
  • 0-100 SCALE RANGE
  • PRESSURE GAUGE LOWER CONNECTION MOUNT
  • ACCURATE TO 0.5% OF SCALE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to PPC5064-45G, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$366.00
Available To Order

Radwell Engineering Preferred Product

$366.00
SKU: 84107709
Call 800.884.5500 for current Lead Time
Save Up To $121.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$220.00
In-Stock

Surplus Never Used Original Packaging

$279.00
SKU: 84107710
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$242.00
SKU: 84107711
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$220.00
SKU: 84107712
Save Up To $267.00!
o
Rush Available
2 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$183.00
Average Delivery 5-20 Days
$183.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to PPC5064-45G, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.