Home >  Controls & Indicators  >  Pressure Gauge  >  WINTERS  >  PFH361R1SF4

PFH361R1SF4

Manufactured by WINTERS

representative photo
click to zoom
Weight: 0.00 lbs
Estimated Value - 230.00
Save as much as 63%
Last Value Update: 2/14/2023
Product Description
Warranty
  • PFH361R1SF4
  • PRESSURE GAUGE
  • PFH SERIES 4" 0/15,000 PSI BRASS 1/4" LB 1.5% ACC
  • ABOVE 4" GAUGE(S) SILICONE FILLED
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to PFH361R1SF4, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

ENGINEERING RECOMMENDED

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
Available to Order

Radwell Engineering Preferred Product

$141.00
SKU: 124219581
Call 800.884.5500 for current lead time
Save Up To $89.00!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$108.00
SKU: 124219582
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$94.00
SKU: 124219583
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$85.00
SKU: 124219584
Call 800.884.5500 for Availability
REPAIR YOURS
Call us for all your repair needs
If you need a specific firmware or series relating to PFH361R1SF4, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.