Home >  Controls & Indicators  >  Pressure Gauge  >  WINTERS  >  PEM1409

PEM1409

Manufactured by WINTERS

representative photo
click to zoom
Weight: 0.10 lbs
Estimated Value - 44.00
Save as much as 45%
Last Value Update: 11/18/2022
Product Description
Warranty
  • PEM1409
  • 2" DIAL
  • 1/4 THREAD
  • 0-160 SCALE RANGE
  • PRESSURE GAUGE CENTER BACK CONNECTION MOUNT
  • ACCURATE TO 3-2-3% OF SCALE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to PEM1409, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$39.00
In-Stock

Radwell Engineering Preferred Product

$39.00
SKU: 40539332
Save Up To $5.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
4 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$24.00
In-Stock

Surplus Never Used Original Packaging

$30.00
SKU: 40539333
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$26.00
SKU: 40539334
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$24.00
SKU: 40539335
Save Up To $20.00!
o
Rush Available
3 in US!
1 in CA!
REPAIR YOURS
Call us for all your repair needs
If you need a specific firmware or series relating to PEM1409, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.