Home >  Components  >  Transformer PC Board Mount  >  WILBUR CURTIS  >  CA-1015

CA-1015

Manufactured by WILBUR CURTIS

representative photo
click to zoom
Weight: 0.00 lbs
Estimated Value - 47.00
Save as much as 47%
Last Value Update: 10/19/2020
Product Description
Warranty
  • CA1015
  • TRANSFORMER
  • 120V 60HZ .18A PC
  • THROUGH HOLE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to CA-1015, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for WILBUR CURTIS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

Radwell Independent Supply Chain New Level 1

$41.00
SKU: 127214644
Save Up To $6.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
2 in US!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$32.00
SKU: 127214645
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$28.00
SKU: 127214646
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$25.00
SKU: 127214647
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to CA-1015, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.