BD1515

Manufactured by WESTINGHOUSE

representative photo
click to zoom
Weight: 0.31 lbs
Estimated Value - 110.00
Save as much as 40%
Last Value Update: 3/20/2017
Product Description
Warranty
  • BD1515
  • DISCONTINUED BY MANUFACTURER
  • CIRCUIT BREAKER 15AMP 1POLE DUAL 120/240VAC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to BD1515, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for WESTINGHOUSE

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$110.00
In-Stock

Radwell Independent Supply Chain New Level 1

$110.00
SKU: 603947
Order Before 3PM
Order Before 3PM ET
21 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$66.00
In-Stock

Surplus Never Used Original Packaging

$83.00
SKU: 603948
Save Up To $27.00!
Order Before 3PM
Order Before 3PM ET
20 in US!

Surplus Never Used Radwell Packaging

$72.00
SKU: 603949
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$66.00
SKU: 603950
Save Up To $44.00!
o
Rush Available
7 in US!
REPAIR YOURS
Call us for all your repair needs
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to BD1515, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.