Home >  Computer  >  Hard Drive  >  WESTERN DIGITAL  >  WD800JB-00JJC0

WD800JB-00JJC0

Manufactured by WESTERN DIGITAL

representative photo
click to zoom
Weight: 1.10 lbs
Estimated Value - 165.00
Save as much as 52%
Last Value Update: 12/6/2022
Product Description
Warranty
  • WD800JB00JJC0
  • DIGITAL CAVIAR BLUE
  • 80GB
  • 7200RPM
  • ATA-100
  • 8MB
  • CACHE 3.5-INCH
  • INTERNAL HARD DRIVE
  • SHOCKGUARD TECH
  • INTELLISEEK TECH
  • NOTOUCH RAMP LOAD TECH
  • FLUID DYNAMIC BEARING (FDB) MOTOR
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to WD800JB-00JJC0, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for WESTERN DIGITAL

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$132.00
Available To Order

Radwell Independent Supply Chain New Level 1

$132.00
SKU: 37402714
Call 800.884.5500 for current Lead Time
Save Up To $33.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$80.00
In-Stock

Surplus Never Used Original Packaging

$99.00
SKU: 37402715
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$86.00
SKU: 37402716
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$80.00
SKU: 37402717
Save Up To $85.00!
o
Rush Available
1 in US!
If you need a specific firmware or series relating to WD800JB-00JJC0, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.