Home >  Computer  >  Hard Drive  >  WESTERN DIGITAL  >  WD1600BEVT

WD1600BEVT

Manufactured by WESTERN DIGITAL

representative photo
click to zoom
Weight: 0.10 lbs
Estimated Value - 208.00
Save as much as 51%
Last Value Update: 9/24/2018
Product Description
Warranty
  • WD1600BEVT
  • 160GB 5400 SATA HARD DRIVE 2.5 9M
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to WD1600BEVT, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for WESTERN DIGITAL

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$168.00
Available To Order

Radwell Independent Supply Chain New Level 1

$168.00
SKU: 39162427
Call 800.884.5500 for current Lead Time
Save Up To $40.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$110.00
In-Stock

Surplus Never Used Original Packaging

$126.00
SKU: 39162428
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$110.00
SKU: 39162429
Save Up To $98.00!
1 in US!

Previously Used / Radwell Certified

$101.00
SKU: 39162430
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to WD1600BEVT, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.