Home >  Sensors & Switches  >  Proximity Switch  >  WENGLOR  >  IB020BM60VB3

IB020BM60VB3

Manufactured by WENGLOR

WENGLOR IB020BM60VB3 0
WENGLOR IB020BM60VB3 1
representative photo
click to zoom
Weight: 0.05 lbs
Estimated Value - 91.00
Save as much as 51%
Last Value Update: 5/27/2021
Product Description
Warranty
  • IB020BM60VB3
  • INDUCTIVE SENSOR
  • WITH STANDARD SWITCHING DISTANCES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to IB020BM60VB3, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$75.00
In-Stock

Radwell Engineering Preferred Product

$75.00
SKU: 16260985
Save Up To $16.00!
Additional quantities available with standard lead time.
29 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$45.00
In-Stock

Surplus Never Used Original Packaging

$57.00
SKU: 16260986
Save Up To $34.00!
1 in UK!

Surplus Never Used Radwell Packaging

$49.00
SKU: 16260987
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$45.00
SKU: 16260988
Save Up To $46.00!
o
Rush Available
1 in UK!
If you need a specific firmware or series relating to IB020BM60VB3, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.