Home >  Sensors & Switches  >  Proximity Switch  >  WENGLOR  >  HO06PB3

HO06PB3

Manufactured by WENGLOR

WENGLOR HO06PB3 0
WENGLOR HO06PB3 1
representative photo
click to zoom
Weight: 0.09 lbs
Estimated Value - 150.00
Save as much as 40%
Last Value Update: 2/2/2021
Product Description
Warranty
  • HO06PB3
  • DISCONTINUED BY MANUFACTURER
  • PROXIMITY SWITCH
  • 10-30V DC
  • 200 MA
  • 60 MM RANGE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to HO06PB3, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product

Radwell Engineering Preferred Product

Call For Pricing
SKU: 8814662
Call 800.884.5500 for Availability

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$90.00
In-Stock

Surplus Never Used Original Packaging

$113.00
SKU: 8814663
Save Up To $37.00!
1 in UK!

Surplus Never Used Radwell Packaging

$98.00
SKU: 8814664
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$90.00
SKU: 8814665
Save Up To $60.00!
o
Rush Available
13 in US!
If you need a specific firmware or series relating to HO06PB3, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.