Home >  Sensors & Switches  >  Photoelectric  >  WENGLOR  >  HN22PA3

HN22PA3

Manufactured by WENGLOR

WENGLOR HN22PA3 0
WENGLOR HN22PA3 1
representative photo
click to zoom
Weight: 0.11 lbs
Estimated Value - 700.00
Save as much as 50%
Last Value Update: 1/22/2021
Product Description
Warranty
  • HN22PA3
  • DISCONTINUED BY MANUFACTURER
  • REFLEX SENSOR
  • 200 MM SENSING DISTANCE
  • WITH BACKGROUND SUPPRESSION
  • 10-30 VDC
  • 200 MA
  • 1 KHZ
  • IP65
  • REPLACED BY P1NH102
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to HN22PA3, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product

Radwell Engineering Preferred Product

Call For Pricing
SKU: 15586301
Call 800.884.5500 for Availability

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$420.00
In-Stock

Surplus Never Used Original Packaging

$525.00
SKU: 15586302
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$455.00
SKU: 15586303
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$420.00
SKU: 15586304
Save Up To $280.00!
o
Rush Available
126 in US!
1 in UK!
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to HN22PA3, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.