Home >  Sensors & Switches  >  Photoelectric  >  WENGLOR  >  EO98VB3

EO98VB3

Manufactured by WENGLOR

WENGLOR EO98VB3 0
WENGLOR EO98VB3 1
representative photo
click to zoom
Weight: 1.00 lbs
Estimated Value - 209.00
Save as much as 49%
Last Value Update: 7/20/2022
Product Description
Warranty
  • EO98VB3
  • SENSOR
  • THRU BEAM
  • 10-30VDC
  • 10000MM RANGE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to EO98VB3, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$177.92
In-Stock

Radwell Engineering Preferred Product

$177.92
SKU: 16260107
Save Up To $31.08!
Additional quantities available with standard lead time.
3 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$136.00
SKU: 16260108
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$118.00
SKU: 16260109
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$107.00
SKU: 16260110
Call 800.884.5500 for Availability
REPAIR YOURS
Call us for all your repair needs
If you need a specific firmware or series relating to EO98VB3, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.