Home >  HMI / MMI / OIT  >  Operator Interface  >  WEINTEK  >  MT8070IE

MT8070IE

Manufactured by WEINTEK

WEINTEK MT8070IE 0
WEINTEK MT8070IE 1
WEINTEK MT8070IE 2
representative photo
click to zoom
Weight: 1.85 lbs
Estimated Value - 1,050.00
Save as much as 70%
Last Value Update: 8/19/2022
Product Description
Warranty
  • MT8070IE
  • HUMAN MACHINE INTERFACE
  • 7.0" HMI - PLASTIC
  • 600 MHZ
  • WITH ETHERNET - CLASS 1 DIV 2
  • STANDARD SERIES-IE SERIES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available To Order
If you need a specific firmware or series relating to MT8070IE, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$891.94
In-Stock

Radwell Engineering Preferred Product

$891.94
SKU: 49898214
Save Up To $158.06!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
3 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$669.00
SKU: 49898215
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$580.00
SKU: 49898216
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$536.00
SKU: 49898217
Call 800.884.5500 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$310.00
Average Delivery 5-20 Days
$310.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to MT8070IE, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.