Home >  HMI / MMI / OIT  >  Operator Interface  >  WEINTEK  >  MT6070IH

MT6070IH

Manufactured by WEINTEK

representative photo
click to zoom
Weight: 2.01 lbs
Estimated Value - 820.00
Save as much as 51%
Last Value Update: 5/12/2021
Product Description
Warranty
  • MT6070IH
  • DISCONTINUED BY MANUFACTURER
  • OPERATOR INTERFACE
  • HMI
  • TFT LCD
  • 7 INCH DISPLAY
  • 800 X 480 RESOLUTION
  • LED BACKLIGHT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available To Order
If you need a specific firmware or series relating to MT6070IH, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product

Radwell Engineering Preferred Product

Call For Pricing
SKU: 41913653
Call 800.884.5500 for Availability

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$615.00
In-Stock

Surplus Never Used Original Packaging

$615.00
SKU: 41913654
Save Up To $205.00!
14 in US!
1 in CA!

Surplus Never Used Radwell Packaging

$533.00
SKU: 41913655
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$492.00
SKU: 41913656
Call 800.884.5500 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$400.00
Average Delivery 5-20 Days
$400.00
We will beat any competitor's repair rate!
o
Rush Available
ACCESSORIES
Add other items related to this product
Available To Order
If you need a specific firmware or series relating to MT6070IH, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.