Home >  HMI / MMI / OIT  >  OIT Replacement Display/Touch  >  WEINTEK  >  MT6056I-2416-06

MT6056I-2416-06

Manufactured by WEINTEK

WEINTEK MT6056I-2416-06 0
WEINTEK MT6056I-2416-06 1
representative photo
click to zoom
Weight: 1.10 lbs
Estimated Value - 265.00
Save as much as 52%
Last Value Update: 2/7/2020
Product Description
Warranty
  • MT6056I241606
  • OPERATOR INTERFACE
  • HMI
  • PC BOARD/TOUCH SCREEN
  • 5.6IN TFT LCD DISPLAY
  • MT6000 SERIES
  • 24VDC
  • RS232/RS485
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to MT6056I-2416-06, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$265.00
Available To Order

Radwell Engineering Preferred Product

$265.00
SKU: 121280967
Call 800.884.5500 For Current Lead Time
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$133.00
In-Stock

Surplus Never Used Original Packaging

$186.00
SKU: 121280968
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$146.00
SKU: 121280969
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$133.00
SKU: 121280970
Save Up To $132.00!
o
Rush Available
1 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$126.00
Average Delivery 5-20 Days
$126.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to MT6056I-2416-06, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.