Home >  Panel Accessories  >  Enclosure Accessory/Kit  >  WEIDMULLER  >  AP-SAK16

AP-SAK16

Manufactured by WEIDMULLER

WEIDMULLER AP-SAK16 0
WEIDMULLER AP-SAK16 1
representative photo
click to zoom
Weight: 0.05 lbs
Estimated Value - 1.88
Save as much as 46%
Last Value Update: 4/11/2022
Product Description
Alternate Part Numbers
Warranty
  • APSAK16
  • END PLATE
  • SAK SERIES
  • 1.5 MM
  • BEIGE
  • DIRECT MOUNTING
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to AP-SAK16, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for WEIDMULLER

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$1.69
Available To Order

Radwell Independent Supply Chain New Level 1

$1.69
SKU: 6253179
Call 800.884.5500 for current Lead Time
Save Up To $0.19!
Must Purchase Minimum Quantity Of 20
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$1.01
In-Stock

Surplus Never Used Original Packaging

$1.27
SKU: 6253180
Save Up To $0.61!
10 in UK!

Surplus Never Used Radwell Packaging

$1.10
SKU: 6253181
Save Up To $0.78!
93 in UK!

Previously Used / Radwell Certified

$1.01
SKU: 6253182
Save Up To $0.86!
o
Rush Available
1 in UK!
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to AP-SAK16, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.