Home >  Controls & Indicators  >  Temperature/Process Control  >  WATLOW  >  96B0-CDDM-00RR

96B0-CDDM-00RR

Manufactured by WATLOW

representative photo
click to zoom
Weight: 0.35 lbs
Estimated Value - 740.00
Save as much as 57%
Last Value Update: 1/10/2020
Product Description
Warranty
  • 96B0CDDM00RR
  • DISCONTINUED BY MANUFACTURER
  • TEMPERATURE / PID CONTROLLER
  • 96 SERIES
  • 1/16 DIN
  • 24-28 VAC/DC
  • DC / OC OUT 1
  • EM RELAY OUT 2
  • EM RELAY OUT 3
  • UNIV RETRANS OUT 4
  • STANDARD SOFTWARE
  • RED/RED DISPLAY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 96B0-CDDM-00RR, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for WATLOW

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$321.00
In-Stock

Surplus Never Used Original Packaging

$448.00
SKU: 12975031
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$352.00
SKU: 12975032
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$321.00
SKU: 12975033
Save Up To $419.00!
Order Before 3PM
Order Before 3PM ET
1 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$320.00
Average Delivery 5-20 Days
$320.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to 96B0-CDDM-00RR, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.