Home >  Controls & Indicators  >  Temperature/Process Control  >  WATLOW  >  93BB-1CA0-00RR

93BB-1CA0-00RR

Manufactured by WATLOW

WATLOW 93BB-1CA0-00RR 0
WATLOW 93BB-1CA0-00RR 1
representative photo
click to zoom
Weight: 0.53 lbs
Estimated Value - 1,400.00
Save as much as 50%
Last Value Update: 8/12/2021
Product Description
Warranty
  • 93BB1CA000RR
  • DISCONTINUED BY MANUFACTURER
  • TEMPERATURE/PROCESS CONTROLLER
  • SERIES 93
  • 1/16 DIN
  • MICROPROCESSOR-BASED
  • AUTO TUNING CONTROL
  • WITH IP65/NEMA 4X RATING
  • WITH CE OPTION
  • SWITCHED DC / OC OUT 1
  • 100-240 VAC
  • 50/60 HZ
  • RED UPPER / RED LOWER DISPLAY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 93BB-1CA0-00RR, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for WATLOW

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$840.00
In-Stock

Surplus Never Used Original Packaging

$1,050.00
SKU: 12962730
Save Up To $350.00!
Order Before 3PM
Order Before 3PM ET
1 in US!

Surplus Never Used Radwell Packaging

$910.00
SKU: 12962731
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$840.00
SKU: 12962732
Save Up To $560.00!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
2 in US!
1 in CA!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$700.00
Average Delivery 5-20 Days
$700.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to 93BB-1CA0-00RR, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.