Home >  Cutting Indexables  >  Cutting Insert  >  WALTHER ELECTRIC  >  710-116

710-116

Manufactured by WALTHER ELECTRIC

WALTHER ELECTRIC 710-116 0
WALTHER ELECTRIC 710-116 1
WALTHER ELECTRIC 710-116 2
representative photo
click to zoom
Weight: 0.20 lbs
Estimated Value - 33.00
Save as much as 45%
Last Value Update: 8/24/2022
Product Description
Warranty
  • 710116
  • B16+G
  • FEMALE INSERT
  • SCREW TERMINAL
  • IDC TERMINAL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 710-116, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$29.00
In-Stock

Radwell Engineering Preferred Product

$29.00
SKU: 26509048
Save Up To $4.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
2 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$18.00
In-Stock

Surplus Never Used Original Packaging

$23.00
SKU: 26509049
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$20.00
SKU: 26509050
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$18.00
SKU: 26509051
Save Up To $15.00!
o
Rush Available
1 in CA!
If you need a specific firmware or series relating to 710-116, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.