Home >  Transformers  >  Current Transformer  >  VITEC  >  16Z5762

16Z5762

Manufactured by VITEC

representative photo
click to zoom
Weight: 1.00 lbs
Estimated Value - 2.00
Save as much as 40%
Last Value Update: 5/16/2007
Product Description
Warranty
  • 16Z5762
  • DISCONTINUED BY MANUFACTURER
  • TRANSFORMER
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 16Z5762, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for VITEC

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$2.00
In-Stock

Radwell Independent Supply Chain New Level 1

$2.00
SKU: 603077
Order Before 3PM
Order Before 3PM ET
18 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$1.50
SKU: 603078
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$1.30
SKU: 603079
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$1.20
SKU: 603080
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 16Z5762, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.