Home >  Sensors & Switches  >  Transmitter  >  VAISALA SENSOR SYS  >  HMD60U

HMD60U

Manufactured by VAISALA SENSOR SYS

VAISALA SENSOR SYS HMD60U 0
VAISALA SENSOR SYS HMD60U 1
VAISALA SENSOR SYS HMD60U 2
representative photo
click to zoom
Weight: 0.76 lbs
Estimated Value - 1,200.00
Save as much as 50%
Last Value Update: 11/2/2021
Product Description
Warranty
  • HMD60U
  • DISCONTINUED BY MANUFACTURER
  • HUMIDITY TRANSMITTER
  • FOR DUCT MOUNTING
  • TRUE 2-WIRE TRANSMITTERS WITH 4...20MA LOOP POWERED OUTPUT
  • HUMICAP RH SENSOR WITH UNCERTAINTY < 2%
  • IP65 WEATHERPROOF ELECTRONICS HOUSING
  • ACCURACY UP TO 2 %RH
  • HUMIDITY ONLY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to HMD60U, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product

Radwell Engineering Preferred Product

Call For Pricing
SKU: 4896483
Call 800.884.5500 for Availability

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$780.00
In-Stock

Surplus Never Used Original Packaging

$900.00
SKU: 4896484
Save Up To $300.00!
1 in US!

Surplus Never Used Radwell Packaging

$780.00
SKU: 4896485
Save Up To $420.00!
1 in US!

Previously Used / Radwell Certified

$720.00
SKU: 4896486
Call 800.884.5500 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$600.00
Average Delivery 5-20 Days
$600.00
We will beat any competitor's repair rate!
o
Rush Available
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to HMD60U, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.