Home >  Pumps  >  Lubricator Pump  >  VAC CUBES  >  180L

180L

Manufactured by VAC CUBES

VAC CUBES 180L 0
VAC CUBES 180L 1
representative photo
click to zoom
Weight: 1.50 lbs
Estimated Value - 679.00
Save as much as 62%
Last Value Update: 3/10/2022
Product Description
Warranty
  • 180L
  • VACUUM PUMP
  • 1/2IN NPT
  • MULTI VENTURI VACUUM PUMP
  • 23 INGH
  • 25 SCFM
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 180L, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for VAC CUBES

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$509.00
In-Stock

Radwell Independent Supply Chain New Level 1

$509.00
SKU: 34794809
Save Up To $170.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
8 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$382.00
SKU: 34794810
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$331.00
SKU: 34794811
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$306.00
SKU: 34794812
Call 800.884.5500 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$255.00
Average Delivery 5-20 Days
$255.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to 180L, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.