9A-1410B

Manufactured by UTC FIRE & SECURITY COMPANY DUKANE

representative photo
click to zoom
Weight: 0.35 lbs
Estimated Value - 220.00
Save as much as 50%
Last Value Update: 11/12/2014
Product Description
Warranty
  • 9A1410B
  • DISCONTINUED BY MANUFACTURER
  • ALARM SIGNAL AND SECURITY DETECTION SYSTEMS 24VDC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 9A-1410B, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for UTC FIRE & SECURITY COMPANY

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$132.00
In-Stock

Surplus Never Used Original Packaging

$165.00
SKU: 48684683
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$143.00
SKU: 48684684
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$132.00
SKU: 48684685
Save Up To $88.00!
o
Rush Available
40 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$110.00
Average Delivery 5-20 Days
$110.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to 9A-1410B, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.