Home >  Machine Parts  >  Chain  >  US TSUBAKI  >  RS80RIV10FT

RS80RIV10FT

Manufactured by US TSUBAKI

representative photo
click to zoom
Weight: 20.00 lbs
Estimated Value - 140.00
Save as much as 40%
Last Value Update: 3/9/2022
Product Description
Warranty
  • RS80RIV10FT
  • DISCONTINUED BY MANUFACTURER
  • ROLLER CHAIN
  • SINGLE STRAND
  • RIVETED
  • CARBON STEEL
  • 80 ANSI NO
  • 1IN PITCH
  • 5/8IN ROLLER DIAMETER
  • 5/8IN ROLLER WIDTH
  • 3300LBS WORKING LOAD
  • 10FT LENGTH
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to RS80RIV10FT, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for US TSUBAKI

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$107.00
In-Stock

Surplus Never Used Original Packaging

$107.00
SKU: 45098045
Save Up To $33.00!
1 in US!

Surplus Never Used Radwell Packaging

$93.00
SKU: 45098046
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$84.00
SKU: 45098047
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to RS80RIV10FT, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.