Home >  Machine Parts  >  Chain  >  US TSUBAKI  >  C2040RB

C2040RB

Manufactured by US TSUBAKI

US TSUBAKI C2040RB 0
US TSUBAKI C2040RB 1
representative photo
click to zoom
Weight: 3.35 lbs
Estimated Value - 24.00
Save as much as 65%
Last Value Update: 7/7/2022
Product Description
Alternate Part Numbers
Warranty
  • C2040RB
  • C2040 SERIES
  • ENTENDED PITCH CONVEYOR ROLLER CHAIN
  • SINGLE STRAND
  • RIVETED 10 FT LENGTH
  • CARBON STEEL
  • 1 INCHPITCH
  • 0.312 INCH ROLLER DIAMETER
  • 0.312 ROLLER
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to C2040RB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for US TSUBAKI

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$14.00
Available To Order

Radwell Independent Supply Chain New Level 1

$14.00
SKU: 11689452
Call 800.884.5500 for current Lead Time
Non-Cancelable/Non-Returnable
Save Up To $10.00!
Must Purchase Minimum Quantity Of 10
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$11.00
In-Stock

Surplus Never Used Original Packaging

$11.00
SKU: 11689453
Save Up To $13.00!
4 in US!

Surplus Never Used Radwell Packaging

$9.10
SKU: 11689454
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$8.40
SKU: 11689455
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to C2040RB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.