Home >  PLCs/Machine Control  >  VDC Logic I/O Module  >  UNITRONICS  >  V200-19-ET1

V200-19-ET1

Manufactured by UNITRONICS

UNITRONICS V200-19-ET1 0
UNITRONICS V200-19-ET1 1
representative photo
click to zoom
Weight: 0.30 lbs
Estimated Value - 700.00
Save as much as 50%
Last Value Update: 12/11/2020
Product Description
Warranty
  • V20019ET1
  • DISCONTINUED BY MANUFACTURER
  • COMMUNICATION MODULE
  • FOR INSTALLING ETHERNET PORT IN VISION CONTROLLERS
  • TRANSMISSION SPEED: 10/100 MBPS
  • CONNECTOR TYPE: RJ45
  • DROP LINE LENGTH: UP TO 100 METERS
  • SUGGESTED REPLACEMENT IS V200-19-ET2
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to V200-19-ET1, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for UNITRONICS

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$532.00
SKU: 21090778
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$462.00
SKU: 21090779
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$420.00
SKU: 21090780
Call 800.884.5500 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
Average Delivery 5-20 Days
$350.00
We will beat any competitor's repair rate!
o
Rush Available
Alternative Options
More Product Options
Available to Order
If you need a specific firmware or series relating to V200-19-ET1, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.