Home >  PLCs/Machine Control  >  VDC Logic I/O Module  >  UNITRONICS  >  M91-19-4UA2

M91-19-4UA2

Manufactured by UNITRONICS

UNITRONICS M91-19-4UA2 0
UNITRONICS M91-19-4UA2 1
representative photo
click to zoom
Weight: 0.70 lbs
Estimated Value - 460.00
Save as much as 27%
Last Value Update: 8/16/2019
Product Description
Warranty
  • M91194UA2
  • DISCONTINUED BY MANUFACTURER
  • MICRO OPERATOR PANEL PROGRAMMABLE LOGIC CONTROLLER
  • 24 VDC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to M91-19-4UA2, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for UNITRONICS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

Radwell Independent Supply Chain New Level 1

$460.00
SKU: 114152267
Call 800.884.5500 for current lead time
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$350.00
SKU: 114152268
1 in US

Surplus Never Used Radwell Packaging

$304.00
SKU: 114152269
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$230.00
SKU: 114152270
Call 800.884.5500 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
Average Delivery 5-20 Days
$219.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to M91-19-4UA2, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.