Home >  Sensors & Switches  >  Inductive Sensor  >  TURCK  >  NI8-M18-LIU-H1141

NI8-M18-LIU-H1141

Manufactured by TURCK

representative photo
click to zoom
Weight: 0.12 lbs
Estimated Value - 620.00
Save as much as 40%
Last Value Update: 10/7/2021
Product Description
Warranty
  • NI8M18LIUH1141
  • DISCONTINUED BY MANUFACTURER
  • SENSOR
  • NONEMBEDDABLE
  • INDUCTIVE
  • 8MM RANGE
  • PARTIAL THREAD
  • 18MM SIZE
  • LINEAR ANALOG OUTPUT
  • EUROFAST M12 MALE
  • STRAIGHT
  • 4 PIN
  • STANDARD
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to NI8-M18-LIU-H1141, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

ENGINEERING RECOMMENDED

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product

Radwell Engineering Preferred Product

Call For Pricing
SKU: 589021
Call 800.884.5500 for Availability

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$472.00
SKU: 589022
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$410.00
SKU: 589023
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$372.00
SKU: 589024
Save Up To $248.00!
o
Rush Available
2 in US!
If you need a specific firmware or series relating to NI8-M18-LIU-H1141, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.