Home >  Sensors & Switches  >  Inductive Sensor  >  TURCK  >  NI15-G30-AP6X

NI15-G30-AP6X

Manufactured by TURCK

TURCK NI15-G30-AP6X 0
TURCK NI15-G30-AP6X 1
representative photo
click to zoom
Weight: 0.40 lbs
Estimated Value - 175.00
Save as much as 51%
Last Value Update: 3/24/2023
Product Description
Alternate Part Numbers
Warranty
  • NI15G30AP6X
  • SENSOR
  • NONEMBEDDABLE
  • INDUCTIVE
  • 15MM RANGE
  • FULL THREAD
  • 30MM SIZE
  • NORMALLY OPEN
  • PNP (SOURCING)
  • 10-30 VDC
  • 1 LED
  • 2 METER CABLE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to NI15-G30-AP6X, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

ENGINEERING RECOMMENDED

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
In-Stock

Radwell Engineering Preferred Product

$141.00
SKU: 931061
Save Up To $34.00!
Additional quantities available with standard lead time.
2 in US!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$108.00
SKU: 931062
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$94.00
SKU: 931063
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$85.00
SKU: 931064
Call 800.884.5500 for Availability
ACCESSORIES
Add other items related to this product
Available to Order
If you need a specific firmware or series relating to NI15-G30-AP6X, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.