Home >  Sensors & Switches  >  Inductive Sensor  >  TURCK  >  BI5-M18-VP4X

BI5-M18-VP4X

Manufactured by TURCK

TURCK BI5-M18-VP4X 0
TURCK BI5-M18-VP4X 1
representative photo
click to zoom
Weight: 0.16 lbs
Estimated Value - 190.00
Save as much as 52%
Last Value Update: 3/24/2023
Product Description
Alternate Part Numbers
Warranty
  • BI5M18VP4X
  • SENSOR
  • EMBEDDABLE
  • INDUCTIVE
  • 5MM RANGE
  • PARTIAL THREAD
  • 18MM SIZE
  • COMPLEMENTARY OUTPUTS
  • PNP (SOURCING)
  • 10-65 VDC
  • 1 LED
  • 2 METER CABLE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to BI5-M18-VP4X, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

ENGINEERING RECOMMENDED

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
In-Stock

Radwell Engineering Preferred Product

$153.00
SKU: 588653
Save Up To $37.00!
Additional quantities available with standard lead time.
7 in US!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$117.00
SKU: 588654
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$101.00
SKU: 588655
Save Up To $89.00!
2 in US!

Previously Used / Radwell Certified

$92.00
SKU: 588656
Save Up To $98.00!
o
Rush Available
3 in US!
ACCESSORIES
Add other items related to this product
Available to Order
If you need a specific firmware or series relating to BI5-M18-VP4X, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.