Home >  Sensors & Switches  >  Inductive Sensor  >  TURCK  >  BI5-GT18-ADZ30X2-B1431/S34/S1589

BI5-GT18-ADZ30X2-B1431/S34/S1589

Manufactured by TURCK

representative photo
click to zoom
Weight: 0.20 lbs
Estimated Value - 364.00
Save as much as 55%
Last Value Update: 3/24/2023
Product Description
Alternate Part Numbers
Warranty
  • BI5GT18ADZ30X2B1431S34S1589
  • SENSOR
  • EMBEDDABLE
  • INDUCTIVE
  • 5MM RANGE
  • FULL THREAD
  • PTFE
  • 18MM SIZE
  • NORMALLY OPEN
  • 2-WIRE AC/DC SCP
  • 20-250 VAC / 10-300 VDC
  • 2 LEDS
  • MINIFAST 7/8" MALE/METAL
  • 90 DEGREE W/ADAPTER
  • 3 PIN
  • WELDGUARD
  • WELD FIELD IMMUNE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to BI5-GT18-ADZ30X2-B1431/S34/S1589, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

ENGINEERING RECOMMENDED

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
Available to Order

Radwell Engineering Preferred Product

$273.00
SKU: 588596
Call 800.884.5500 for current lead time
Save Up To $91.00!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$208.00
SKU: 588597
Save Up To $156.00!
6 in US!

Surplus Never Used Radwell Packaging

$181.00
SKU: 588598
Save Up To $183.00!
14 in US!

Previously Used / Radwell Certified

$164.00
SKU: 588599
Save Up To $200.00!
o
Rush Available
3 in US!
ACCESSORIES
Add other items related to this product
Available to Order
If you need a specific firmware or series relating to BI5-GT18-ADZ30X2-B1431/S34/S1589, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.