Home >  Sensors & Switches  >  Inductive Sensor  >  TURCK  >  BI5-G18-AP6X 60MM

BI5-G18-AP6X 60MM

Manufactured by TURCK

TURCK BI5-G18-AP6X 60MM 0
TURCK BI5-G18-AP6X 60MM 1
representative photo
click to zoom
Weight: 0.30 lbs
Estimated Value - 178.00
Save as much as 52%
Last Value Update: 12/28/2022
Product Description
Alternate Part Numbers
Warranty
  • BI5G18AP6X60MM
  • SENSOR
  • EMBEDDABLE
  • INDUCTIVE
  • 5MM RANGE
  • FULL THREADING
  • 18MM SIZE
  • NORMALLY OPEN
  • PNP (SOURCING)
  • 10-30 VDC
  • 1 LED
  • 2 METER CABLE
  • 60MM BARREL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to BI5-G18-AP6X 60MM, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$143.00
Available To Order

Radwell Engineering Preferred Product

$143.00
SKU: 68928
Call 800.884.5500 for current Lead Time
Save Up To $35.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$109.00
In-Stock

Surplus Never Used Original Packaging

$109.00
SKU: 68929
Save Up To $69.00!
1 in US!

Surplus Never Used Radwell Packaging

$95.00
SKU: 68930
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$86.00
SKU: 68931
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to BI5-G18-AP6X 60MM, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.