Home >  Sensors & Switches  >  Inductive Sensor  >  TURCK  >  BI2-M12-AP6X

BI2-M12-AP6X

Manufactured by TURCK

TURCK BI2-M12-AP6X 0
TURCK BI2-M12-AP6X 1
TURCK BI2-M12-AP6X 2
representative photo
click to zoom
Weight: 0.09 lbs
Estimated Value - 150.00
Save as much as 52%
Last Value Update: 12/28/2022
Product Description
Alternate Part Numbers
Warranty
  • BI2M12AP6X
  • SENSOR
  • EMBEDDABLE
  • INDUCTIVE
  • 2MM RANGE
  • PARTIAL THREAD
  • 12MM SIZE
  • NORMALLY OPEN
  • PNP (SOURCING)
  • 10-30 VDC
  • 1 LED
  • 2 METER CABLE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to BI2-M12-AP6X, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$120.00
In-Stock

Radwell Engineering Preferred Product

$120.00
SKU: 68862
Save Up To $30.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
1 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$72.00
In-Stock

Surplus Never Used Original Packaging

$92.00
SKU: 68863
Save Up To $58.00!
Order Before 3PM
Order Before 3PM ET
1 in US!
3 in UK!

Surplus Never Used Radwell Packaging

$80.00
SKU: 68864
Save Up To $70.00!
Order Before 3PM
Order Before 3PM ET
2 in US!

Previously Used / Radwell Certified

$72.00
SKU: 68865
Save Up To $78.00!
o
Rush Available
1 in US!
ACCESSORIES
Add other items related to this product
Available To Order
If you need a specific firmware or series relating to BI2-M12-AP6X, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.