Home >  Sensors & Switches  >  Inductive Sensor  >  TURCK  >  BI2-G12-AN6X

BI2-G12-AN6X

Manufactured by TURCK

TURCK BI2-G12-AN6X 0
TURCK BI2-G12-AN6X 1
representative photo
click to zoom
Weight: 0.20 lbs
Estimated Value - 146.00
Save as much as 51%
Last Value Update: 3/24/2023
Product Description
Alternate Part Numbers
Warranty
  • BI2G12AN6X
  • SENSOR
  • EMBEDDABLE
  • INDUCTIVE
  • 2MM RANGE
  • FULL THREAD
  • 12MM SIZE
  • NORMALLY OPEN
  • NPN (SINKING)
  • 10-30 VDC
  • 1 LED
  • 2 METER CABLE
  • 50MM BARREL LENGTH
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to BI2-G12-AN6X, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

ENGINEERING RECOMMENDED

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
In-Stock

Radwell Engineering Preferred Product

$118.00
SKU: 595531
If ordered within
Save Up To $28.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
4 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$90.00
SKU: 595532
If ordered within
Save Up To $56.00!
Order Before 3PM
Order Before 3PM ET
1 in US

Surplus Never Used Radwell Packaging

$78.00
SKU: 595533
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$71.00
SKU: 595534
Call 800.884.5500 for Availability
ACCESSORIES
Add other items related to this product
Available to Order
If you need a specific firmware or series relating to BI2-G12-AN6X, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.