Home >  Sensors & Switches  >  Inductive Sensor  >  TURCK  >  BI10-M30-AN6X-H1141

BI10-M30-AN6X-H1141

Manufactured by TURCK

TURCK BI10-M30-AN6X-H1141 0
TURCK BI10-M30-AN6X-H1141 1
TURCK BI10-M30-AN6X-H1141 2
representative photo
click to zoom
Weight: 0.30 lbs
Estimated Value - 161.00
Save as much as 52%
Last Value Update: 1/31/2023
Product Description
Alternate Part Numbers
Warranty
  • BI10M30AN6XH1141
  • SENSOR
  • EMBEDDABLE
  • INDUCTIVE
  • 10MM RANGE
  • PARTIAL THREAD
  • 30MM SIZE
  • NORMALLY OPEN
  • NPN (SINKING)
  • 10-30 VDC
  • 1 LED
  • EUROFAST M12 MALE
  • STRAIGHT
  • 4 PIN
  • STANDARD
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to BI10-M30-AN6X-H1141, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$130.00
Available To Order

Radwell Engineering Preferred Product

$130.00
SKU: 582683
Call 800.884.5500 for current Lead Time
Save Up To $31.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$78.00
In-Stock

Surplus Never Used Original Packaging

$98.00
SKU: 582684
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$85.00
SKU: 582685
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$78.00
SKU: 582686
Save Up To $83.00!
o
Rush Available
1 in US!
ACCESSORIES
Add other items related to this product
Available To Order
If you need a specific firmware or series relating to BI10-M30-AN6X-H1141, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.