Home >  Sensors & Switches  >  Inductive Sensor  >  TURCK  >  BI10-G30-AP6X-B1141

BI10-G30-AP6X-B1141

Manufactured by TURCK

TURCK BI10-G30-AP6X-B1141 0
TURCK BI10-G30-AP6X-B1141 1
representative photo
click to zoom
Weight: 0.30 lbs
Estimated Value - 175.00
Save as much as 64%
Last Value Update: 3/24/2023
Product Description
Alternate Part Numbers
Warranty
  • BI10G30AP6XB1141
  • SENSOR
  • EMBEDDABLE
  • INDUCTIVE
  • 10MM RANGE
  • FULL THREADING
  • 30MM SIZE
  • NORMALLY OPEN
  • PNP (SOURCING)
  • 10-65 VDC
  • 1 LED
  • MINIFAST 7/8" MALE/METAL
  • STRAIGHT
  • 4 PIN
  • STANDARD
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to BI10-G30-AP6X-B1141, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

ENGINEERING RECOMMENDED

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
In-Stock

Radwell Engineering Preferred Product

$141.00
SKU: 582647
Save Up To $34.00!
Additional quantities available with standard lead time.
2 in US!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$108.00
SKU: 582648
Save Up To $67.00!
1 in US!

Surplus Never Used Radwell Packaging

$84.42
SKU: 582649
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$63.31
SKU: 582650
Save Up To $111.69!
5 in US!
ACCESSORIES
Add other items related to this product
Available to Order
If you need a specific firmware or series relating to BI10-G30-AP6X-B1141, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.