Home >  Sensors & Switches  >  Position Sensor/Transmitter/Monitor  >  TURCK  >  BI1.8-WRS-ADZ30X2-B1131/S34/S501

BI1.8-WRS-ADZ30X2-B1131/S34/S501

Manufactured by TURCK

TURCK BI1.8-WRS-ADZ30X2-B1131/S34/S501 0
TURCK BI1.8-WRS-ADZ30X2-B1131/S34/S501 1
representative photo
click to zoom
Weight: 0.00 lbs
Estimated Value - 479.00
Save as much as 55%
Last Value Update: 1/31/2023
Product Description
Alternate Part Numbers
Warranty
  • BI18WRSADZ30X2B1131S34S501
  • (4270497)
  • PROXIMITY SENSOR
  • 1.8MM SENSING DISTANCE
  • NO
  • 2WIRE AC/DC
  • FLUSH MOUNT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to BI1.8-WRS-ADZ30X2-B1131/S34/S501, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$360.00
Available To Order

Radwell Engineering Preferred Product

$360.00
SKU: 3486094
Call 800.884.5500 for current Lead Time
Non-Cancelable/Non-Returnable
Save Up To $119.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$270.00
In-Stock

Surplus Never Used Original Packaging

$270.00
SKU: 3486095
Save Up To $209.00!
Order Before 3PM
Order Before 3PM ET
4 in US!

Surplus Never Used Radwell Packaging

$234.00
SKU: 3486096
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$216.00
SKU: 3486097
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to BI1.8-WRS-ADZ30X2-B1131/S34/S501, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.