Home >  Sensors & Switches  >  Inductive Sensor  >  TURCK  >  BI1-EG05-AP6X

BI1-EG05-AP6X

Manufactured by TURCK

TURCK BI1-EG05-AP6X 0
TURCK BI1-EG05-AP6X 1
TURCK BI1-EG05-AP6X 2
representative photo
click to zoom
Weight: 0.09 lbs
Estimated Value - 228.00
Save as much as 54%
Last Value Update: 12/28/2022
Product Description
Alternate Part Numbers
Warranty
  • BI1EG05AP6X
  • SENSOR
  • EMBEDDABLE
  • INDUCTIVE
  • 1MM RANGE
  • STAINLESS STEEL
  • FULL THREAD
  • 5MM SIZE
  • NORMALLY OPEN
  • PNP (SOURCING)
  • 10-30 VDC
  • 1 LED
  • 2 METER CABLE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to BI1-EG05-AP6X, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$172.00
In-Stock

Radwell Engineering Preferred Product

$172.00
SKU: 601860
Save Up To $56.00!
Additional quantities available with standard lead time.
8 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$104.00
In-Stock

Surplus Never Used Original Packaging

$131.00
SKU: 601861
Save Up To $97.00!
1 in US!
1 in UK!

Surplus Never Used Radwell Packaging

$114.00
SKU: 601862
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$104.00
SKU: 601863
Save Up To $124.00!
o
Rush Available
13 in US!
If you need a specific firmware or series relating to BI1-EG05-AP6X, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.