Home >  Electrical Products  >  Transfer Switch  >  TSI POWER  >  ATS-1000

ATS-1000

Manufactured by TSI POWER

representative photo
click to zoom
Weight: 14.00 lbs
Estimated Value - 409.00
Save as much as 53%
Last Value Update: 7/20/2017
Product Description
Warranty
  • ATS1000
  • AUTOMATIC TRANSFER SWITCH 30AMP 120V
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to ATS-1000, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$409.00
Available To Order

Radwell Engineering Preferred Product

$409.00
SKU: 79666415
Call 800.884.5500 For Current Lead Time
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$205.00
In-Stock

Surplus Never Used Original Packaging

$286.00
SKU: 79666416
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$225.00
SKU: 79666417
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$205.00
SKU: 79666418
Save Up To $204.00!
o
Rush Available
1 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$194.00
Average Delivery 5-20 Days
$194.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to ATS-1000, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.