Home >  Sensors & Switches  >  Photoelectric  >  TRI-TRONICS  >  MDRCV6

MDRCV6

Manufactured by TRI-TRONICS

TRI-TRONICS MDRCV6 0
TRI-TRONICS MDRCV6 1
representative photo
click to zoom
Weight: 0.18 lbs
Estimated Value - 162.00
Save as much as 51%
Last Value Update: 4/29/2022
Product Description
Alternate Part Numbers
Warranty
  • MDRCV6
  • DC MITY•EYE® WITH RED LED AND V6 CONVERGENT 1.5" "V" AXIS BLOCK. 4-WIRE M12 CONNECTOR. 10 TO 30 VDC
  • REVERSE POLARITY PROTECTED. MAXIMUM SENSING RANGE 1.5 INCHES.
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to MDRCV6, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$131.00
Available To Order

Radwell Engineering Preferred Product

$131.00
SKU: 4939490
Call 800.884.5500 for current Lead Time
Save Up To $31.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$99.00
In-Stock

Surplus Never Used Original Packaging

$99.00
SKU: 4939491
Save Up To $63.00!
1 in US!

Surplus Never Used Radwell Packaging

$86.00
SKU: 4939492
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$79.00
SKU: 4939493
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to MDRCV6, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.