Home >  Transformers  >  Dry Transformer  >  TRANSFORMATEURS AEM  >  1M251-TN-G530

1M251-TN-G530

Manufactured by TRANSFORMATEURS AEM

representative photo
click to zoom
Weight: 9.55 lbs
Estimated Value - $700.00
Save as much as 50 %
Last Value Update: 12/16/2013
Product Description
Warranty
  • 1M251TNG530
  • DISCONTINUED BY MANUFACTURER
  • TRANSFORMER 10AMP 1PHASE 230/400VAC 250VA
If you need a specific firmware or series relating to 1M251-TN-G530, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for TRANSFORMATEURS AEM
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$420.00

Surplus Never Used Original Packaging

$525.00
SKU: 42666885
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$455.00
SKU: 42666886
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$420.00
SKU: 42666887
2-10 Days
Ships from Newcastle Under Lyme, UK
Save Up To $280.00!
o
Rush Available
1 in UK!
If you need a specific firmware or series relating to 1M251-TN-G530, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.