Home >  Semiconductors  >  Transistor  >  TOSHIBA  >  MG25Q2YS9

MG25Q2YS9

Manufactured by TOSHIBA

representative photo
click to zoom
Weight: 0.44 lbs
Estimated Value - 154.00
Save as much as 50%
Last Value Update: 8/26/2013
Product Description
Warranty
  • MG25Q2YS9
  • POWER BLOCK TRANSISTOR 25AMP 1200V IGBT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to MG25Q2YS9, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TOSHIBA

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$128.00
In-Stock

Radwell Independent Supply Chain New Level 1

$128.00
SKU: 247402
Call 800.884.5500 for current Lead Time
Save Up To $26.00!
Additional quantities available with standard lead time.
2 in UK!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$77.00
In-Stock

Surplus Never Used Original Packaging

$98.00
SKU: 247403
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$85.00
SKU: 247404
Save Up To $69.00!
4 in UK!

Previously Used / Radwell Certified

$77.00
SKU: 247405
Save Up To $77.00!
1 in US!
REPAIR YOURS
Call us for all your repair needs
If you need a specific firmware or series relating to MG25Q2YS9, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.