Home >  Controls & Indicators  >  Time Delay Relay  >  TIME MARK CORP  >  360-120V-1MIN

360-120V-1MIN

Manufactured by TIME MARK CORP

representative photo
click to zoom
Weight: 0.25 lbs
Estimated Value - 160.00
Save as much as 40%
Last Value Update: 1/23/2014
Product Description
Alternate Part Numbers
Warranty
  • 360120V1MIN
  • DISCONTINUED BY MANUFACTURER
  • TIMER OPERATE DELAY
  • 1MINUTE
  • 120V COIL
  • 8PIN
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 360-120V-1MIN, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product

Radwell Engineering Preferred Product

Call For Pricing
SKU: 43389460
Call 800.884.5500 for Availability

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$120.00
SKU: 43389461
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$104.00
SKU: 43389462
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$96.00
SKU: 43389463
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 360-120V-1MIN, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.