Home >  Transformers  >  Dry Transformer  >  TIME MARK CORP  >  2742-115

2742-115

Manufactured by TIME MARK CORP

TIME MARK CORP 2742-115 0
TIME MARK CORP 2742-115 1
TIME MARK CORP 2742-115 2
representative photo
click to zoom
Weight: 1.50 lbs
Estimated Value - 463.00
Save as much as 55%
Last Value Update: 1/6/2022
Product Description
Warranty
  • 2742115
  • CURRENT MONITOR
  • OVER/UNDER
  • 2742 SERIES
  • 3-PHASE
  • 100-130VAC
  • 140VAC MAX
  • 1-5AMPS 10AMPS MAX
  • 10AMP UP TO 240VAC CONTACT RATING
  • 50-400HZ
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 2742-115, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$347.00
Available To Order

Radwell Engineering Preferred Product

$347.00
SKU: 27171464
Call 800.884.5500 For Current Lead Time
Save Up To $116.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$261.00
SKU: 27171465
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$227.00
SKU: 27171466
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$209.00
SKU: 27171467
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 2742-115, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.