Home >  HVAC  >  Heat Exchanger  >  THERMAL EDGE  >  A2AC080D244X

A2AC080D244X

Manufactured by THERMAL EDGE

representative photo
click to zoom
Weight: 10.00 lbs
Estimated Value - 2,840.00
Save as much as 55%
Last Value Update: 11/24/2020
Product Description
Warranty
  • A2AC080D244X
  • AIR TO AIR HEAT EXCHANGER
  • WATTS/°F: 12
  • VOLT/PHASE/HERTZ 24 VDC
  • AMPS 0.8
  • MAX AMB TEMP 160°F
  • UL TYPE 4X
  • CLOSED LOOP COOLING SYSTEM WHICH EMPLOYS HEAT PIPE TECHNOLOGY TO EXCHANGE HEAT FROM AN ELECTRICAL ENC TO THE OUTSIDE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to A2AC080D244X, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$2,131.00
Available To Order

Radwell Engineering Preferred Product

$2,131.00
SKU: 45317544
Call 800.884.5500 For Current Lead Time
Save Up To $709.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$1,599.00
SKU: 45317545
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$1,386.00
SKU: 45317546
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$1,279.00
SKU: 45317547
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to A2AC080D244X, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.