Home >  Controls & Indicators  >  Panel Meter  >  TEXMATE  >  UM-35AC/HD-CHANGE

UM-35AC/HD-CHANGE

Manufactured by TEXMATE

TEXMATE UM-35AC/HD-CHANGE 0
TEXMATE UM-35AC/HD-CHANGE 1
representative photo
click to zoom
Weight: 0.84 lbs
Estimated Value - 155.00
Save as much as 40%
Last Value Update: 12/29/2009
Product Description
Warranty
  • UM35ACHDCHANGE
  • DISCONTINUED BY MANUFACTURER
  • DIGITAL PANEL METER
  • UM SERIES
  • 3.5DIGIT
  • RED LED
  • 0-700VAC DISPLAY
  • 120VAC
  • 60HZ
  • 2.5W
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to UM-35AC/HD-CHANGE, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product

Radwell Engineering Preferred Product

Call For Pricing
SKU: 15912902
Call 800.884.5500 for Availability

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$117.00
In-Stock

Surplus Never Used Original Packaging

$117.00
SKU: 15912903
Save Up To $38.00!
1 in US!

Surplus Never Used Radwell Packaging

$101.00
SKU: 15912904
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$93.00
SKU: 15912905
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to UM-35AC/HD-CHANGE, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.